2423 Prototyping & Accessories by Multicomp

SPACER HEX NYLON 9.53MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for RS
RS
from US$45.05
4
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$64.56
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$33.90
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$46.75
-
Buy Now
Logo for element14
element14
from US$38.10
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.68
-
Buy Now
Logo for Sager
Sager
from US$1.22
-
Buy Now
Logo for Farnell
Farnell
from US$48.69
-
Buy Now

Specifications

Spacer Type Hex
Spacer Material Nylon (Polyamide)
Outer Diameter 6.35mm
Inner Diameter -
Overall Length 9.53mm
Product Range -
SVHC No SVHC (07-Jul-2017)
Thread Size - Imperial 6-32


2423 Raspberry Pi by Adafruit Industries

PiTFT Plus 2.8in Capactive Touchscreen for Raspberry Pi

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Silicon Manufacturer -
Core Architecture -
Core Sub-Architecture -
Silicon Core Number -
Silicon Family Name -
For Use With -
Product Range -

Alternative Descriptions

Adafruit PiTFT Plus TFT + Capacitive Touchscreen | Distrelec
PiTFT Plus 2.8in Capacitive Touchscreen | RS
Pitft Plus 2.8In Capactive Touchscreen For Raspberry Pi | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2423?

Additional datasheets, footprints and schematics for 2423 are listed on our Part Details page. You can also find images and similar parts to 2423 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2423 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2423 fall under?

The 2423 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2423 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2423 you can contact the distributor directly for product support, shipping queries etc.

Is the 2423 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2423 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 2423.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2423 often in real-time on the comparison pages.

What if I can't find stock of 2423?

You can fill out our help required form which you can use to request a quote for 2423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay