Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$70.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$85.98 |
29
|
Buy Now | |
Newark Electronics | US$78.83 |
14
|
Buy Now | |
element14 | US$88.14 |
14
|
Buy Now | |
Farnell | US$78.37 |
14
|
Buy Now | |
Transfer Multisort Elektronik | US$83.27 |
9
|
Buy Now | |
Distrelec | US$70.07 |
3
|
Buy Now | |
Rapid Electronics | US$87.16 |
-
|
Buy Now | |
RS Americas | US$94.21 |
-
|
Buy Now | |
Jameco Electronics | US$89.95 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Erem Series 2400 MagicSense 2422E 130mm Oval Head Side Cutter - Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Cutter Type | Oval Head |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1.27mm |
Product Range | EREM Series |
Handle Colour | Blue |
Jaw Length | 0.453" |
Length | 5" |
RoHS Compliant | NA |
CUTTER 5'', OVAL HEAD, FF, ERGO | RS |
Cutter, Side, Oval Head, 130Mm | Newark Electronics |
CUTTER, SIDE, OVAL HEAD, 130MM | element14 |
Pliers | Transfer Multisort Elektronik |
Weller Erem Precision Side Cutters with Oval Head, Flush, 130mm | Distrelec |
Erem Seitenschneider 2422E ohne Wate | Boersig |
Where can I find additional details, specifications and documents for a 2422E?
Additional datasheets, footprints and schematics for 2422E are listed on our Part Details page. You can also find images and similar parts to 2422E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2422E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2422E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2422E fall under?
The 2422E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2422E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2422E you can contact the distributor directly for product support, shipping queries etc.
Is the 2422E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2422E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2422E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2422E often in real-time on the comparison pages.
What if I can't find stock of 2422E?
You can fill out our help required form which you can use to request a quote for 2422E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.