Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
11
units
|
Buy Now |
![]() |
Electro Sonic |
120
units
|
Buy Now |
![]() |
Onlinecomponents.com |
120
units
|
Buy Now |
![]() |
Heilind Electronics |
56
units
|
Buy Now |
![]() |
Interstate Connecting Components |
18
units
|
Buy Now |
![]() |
Farnell |
11
units
|
Buy Now |
![]() |
element14 |
11
units
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 82mm x 95mm |
Label Material | - |
Label Colour | Blue on White |
Pack Quantity | 100 |
Product Range | - |
Label Legend | Caution |
Colour | White |
Label Height | 95mm |
Label Width | 83mm |
SVHC | No SVHC (15-Jun-2015) |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | U.FL |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
AMC Jack to SMA Jack Adapter 50 Ohm Straight Bulkhead | Heilind Electronics |
Rf Adapter, Sma Jack-U.fl Plug, 50 Ohm | Newark Electronics |
SMA JK TO U.FL (AMC) JK BLKD | Avnet Europe |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Adapter AMC Jack to SMA Jack Bulkhead 50 Ohms | RS Americas |
AdaptAMCJackSMAJack Bulkhead, 50 Ohms | Mouser Electronics |
Where can I find additional details, specifications and documents for a 242201?
Additional datasheets, footprints and schematics for 242201 are listed on our Part Details page. You can also find images and similar parts to 242201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242201 fall under?
The 242201 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 242201 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242201 you can contact the distributor directly for product support, shipping queries etc.
Is the 242201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242201 have stock available?
Authorised distributors including Electro Sonic, Onlinecomponents.com, Heilind Electronics, Interstate Connecting Components and Newark Electronics have stock available or on a lead time for 242201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242201 often in real-time on the comparison pages.
What if I can't find stock of 242201?
You can fill out our help required form which you can use to request a quote for 242201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.