Label Type | Self Adhesive |
---|---|
Label Dimensions | 50mm x 127mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Colour | Yellow |
Label Height | 50mm |
Label Width | 127mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SSMB |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Conn SMA-SSMB Adapter PL/F ST Gold | Avnet America |
SMA JACK TO SMB JACK ADAPTER | Mouser Electronics |
connector, rf coaxial, between series adapter, sma plug to ssmb jack, 50 ohm | RS Americas |
Rf/Coaxial Adapter, Sma Plug-Ssmb Jack | Newark Electronics |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242200?
Additional datasheets, footprints and schematics for 242200 are listed on our Part Details page. You can also find images and similar parts to 242200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242200 fall under?
The 242200 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 242200 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242200 you can contact the distributor directly for product support, shipping queries etc.
Is the 242200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242200 have stock available?
Authorised distributors including Avnet America, Arrow Electronics, Mouser Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 242200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242200 often in real-time on the comparison pages.
What if I can't find stock of 242200?
You can fill out our help required form which you can use to request a quote for 242200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.