Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.71
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | 7/16 DIN |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Conn Type N-7/16 Adapter PL/RCP 0Hz to 6GHz 50Ohm ST Silver | Avnet America |
connector, rf coaxial, between series adapter, n plug to 7/16 jack | Amphenol RF 242135 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 5mm x 5mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Notice Hs & Welfare Regs |
Colour | Yellow |
Label Height | 5mm |
Label Width | 5mm |
Legend | Notice Hs & Welfare Regs |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Label, Reel1000 | Newark Electronics |
LABEL, REEL1000 | Farnell |
Where can I find additional details, specifications and documents for a 242135.?
Additional datasheets, footprints and schematics for 242135. are listed on our Part Details page. You can also find images and similar parts to 242135. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242135. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242135. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242135. fall under?
The 242135. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242135. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242135. you can contact the distributor directly for product support, shipping queries etc.
Is the 242135. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242135. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for 242135..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242135. often in real-time on the comparison pages.
What if I can't find stock of 242135.?
You can fill out our help required form which you can use to request a quote for 242135. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.