Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.49
|
141
in stock
|
Buy Now | |
element14
from US$6.84
|
141
in stock
|
Buy Now | |
RS Americas
from US$18.29
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$25.64
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.41
|
2
in stock
|
Buy Now | |
Avnet America
-
|
38
in stock
|
Buy Now | |
Richardson RFPD
from US$18.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | N |
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
connector rf coaxial between series adapter n plug to tnc jack | Amphenol RF 242130 | RS Americas |
Rf/Coaxial Adapter, N Plug-Tnc Jack | Newark Electronics |
Conn Type N-TNC Adapter PL/F 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.5mm x 12.5mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices Symbol |
Colour | Yellow |
Label Height | 12.5mm |
Label Width | 12.5mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices Symbol |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
LABEL, CAUTION, REEL 1000 | Farnell |
Self-adhesive label | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 242130?
Additional datasheets, footprints and schematics for 242130 are listed on our Part Details page. You can also find images and similar parts to 242130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242130 fall under?
The 242130 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242130 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242130 you can contact the distributor directly for product support, shipping queries etc.
Is the 242130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242130 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 242130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242130 often in real-time on the comparison pages.
What if I can't find stock of 242130?
You can fill out our help required form which you can use to request a quote for 242130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.