Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.86
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$11.17
|
2,793
in stock
|
Buy Now | |
element14
from US$9.61
|
2,793
in stock
|
Buy Now | |
Farnell
from US$12.27
|
2,793
in stock
|
Buy Now | |
RS Americas
from US$5.49
|
1,432
in stock
|
Buy Now | |
Powell Electronics
from US$12.50
|
796
in stock
|
Buy Now | |
Heilind Electronics
from US$14.58
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.58
|
250
in stock
|
Buy Now | |
TTI Europe
from US$11.97
|
235
in stock
|
Buy Now | |
Avnet America
from US$9.14
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$11.22
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.47
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,355
in stock
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | N |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Bulkhead Adapter, N Jack-Sma Jack | Newark Electronics |
BULKHEAD ADAPTER, SMA JACK-N JACK | element14 |
Connector rf coaxial between series adapter sma jack to n jack(bulkhead) | Amphenol RF 242125 | RS Americas |
ADAPTER, N JACK TO SMA JACK, B | Heilind Electronics |
Adapter N Jack to SMA Jack Bulkhead | RS |
Conn SMA-Type N Adapter F/F 0Hz to 11GHz 50Ohm ST Panel Mount Gold | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Adapter | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 38mm x 76mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Colour | Yellow |
Label Height | 38mm |
Label Width | 76mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a 242125?
Additional datasheets, footprints and schematics for 242125 are listed on our Part Details page. You can also find images and similar parts to 242125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242125 fall under?
The 242125 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242125 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242125 you can contact the distributor directly for product support, shipping queries etc.
Is the 242125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242125 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Powell Electronics have stock available or on a lead time for 242125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242125 often in real-time on the comparison pages.
What if I can't find stock of 242125?
You can fill out our help required form which you can use to request a quote for 242125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.