Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.27
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$15.44
|
56
in stock
|
Buy Now | |
element14
from US$15.63
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.30
|
3
in stock
|
Buy Now | |
Avnet America
from US$13.76
|
-
|
Buy Now | |
RS Americas
from US$16.89
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 25mm x 50mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Colour | Yellow |
Label Height | 25mm |
Label Width | 50mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Label, Reel1000 | Newark Electronics |
LABEL, REEL1000 | Farnell |
Self-adhesive label | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | UHF |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Conn SMA-UHF Adapter PL/PL 50Ohm ST | Avnet America |
connector, rf coaxial, between series adapter, sma plug to uhf plug | Amphenol RF 242110 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 242110?
Additional datasheets, footprints and schematics for 242110 are listed on our Part Details page. You can also find images and similar parts to 242110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242110 fall under?
The 242110 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 242110 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242110 you can contact the distributor directly for product support, shipping queries etc.
Is the 242110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 242110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242110 often in real-time on the comparison pages.
What if I can't find stock of 242110?
You can fill out our help required form which you can use to request a quote for 242110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.