Prices starting from US$4.49
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$9.19 |
147
|
Buy Now | |
element14 | US$10.35 |
546
|
Buy Now | |
Avnet America | US$6.60 |
490
|
Buy Now | |
RS Americas | US$7.90 |
156
|
Buy Now | |
Newark Electronics | US$4.49 |
147
|
Buy Now | |
RS | US$11.93 |
100
|
Buy Now | |
Powell Electronics | US$10.40 |
100
|
Buy Now | |
TTI Europe | US$8.05 |
55
|
Buy Now | |
Transfer Multisort Elektronik | US$10.55 |
13
|
Buy Now | |
Richardson RFPD | US$9.34 |
7
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Conn SMA-TNC Adapter F/PL 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
connector rf coaxial between series adapter sma jack to tnc plug | Amphenol RF 242105 | RS Americas |
SMA Jack to TNC Plug Adapter 50 Ohm Stra | RS |
Adapter | Transfer Multisort Elektronik |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 16mm x 38mm |
Label Material | Paper |
Label Colour | Black on Yellow |
Pack Quantity | 1000 |
Product Range | - |
Label Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Colour | Yellow |
Label Height | 16mm |
Label Width | 40mm |
Legend | Attention Observe Precautions For Handling Electrostatic Discharge Sensitive Devices |
Material | Gloss Paper |
SVHC | No SVHC (17-Dec-2015) |
Label, Reel1000 | Newark Electronics |
LABEL, REEL1000 | Farnell |
Where can I find additional details, specifications and documents for a 242105?
Additional datasheets, footprints and schematics for 242105 are listed on our Part Details page. You can also find images and similar parts to 242105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 242105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 242105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 242105 fall under?
The 242105 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 242105 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 242105 you can contact the distributor directly for product support, shipping queries etc.
Is the 242105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 242105 have stock available?
Authorised distributors including element14, Avnet America, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 242105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 242105 often in real-time on the comparison pages.
What if I can't find stock of 242105?
You can fill out our help required form which you can use to request a quote for 242105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.