Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$13,550.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13,550.17
|
No stock
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 60W |
Source Voltage Range | ± 200mV to ± 60V |
Manufacturer Warranty | 1 Year |
RoHS Compliant | Yes |
Source Meter Cal W/Du, 60V, 3A, 60W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2420 CAL DU?
Additional datasheets, footprints and schematics for 2420 CAL DU are listed on our Part Details page. You can also find images and similar parts to 2420 CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2420 CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2420 CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2420 CAL DU fall under?
The 2420 CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2420 CAL DU when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2420 CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the 2420 CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2420 CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2420 CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2420 CAL DU often in real-time on the comparison pages.
What if I can't find stock of 2420 CAL DU?
You can fill out our help required form which you can use to request a quote for 2420 CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.