Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.66
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
1,136
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
760
in stock
|
Buy Now | |
Carlton-Bates
from US$0.45
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$167.92
|
-
|
Buy Now | |
element14
from US$15,277.60
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$13,465.86
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 60W |
Source Voltage Range | ± 200mV to ± 60V |
Source Current Range | ± 10µA to ± 3A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
METER, SOURCEMETER, 3A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 2420.?
Additional datasheets, footprints and schematics for 2420. are listed on our Part Details page. You can also find images and similar parts to 2420. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2420. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2420. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2420. fall under?
The 2420. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2420. when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2420. you can contact the distributor directly for product support, shipping queries etc.
Is the 2420. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2420. have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, RS Americas, Carlton-Bates and Heilind Electronics Asia have stock available or on a lead time for 2420..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2420. often in real-time on the comparison pages.
What if I can't find stock of 2420.?
You can fill out our help required form which you can use to request a quote for 2420. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.