2418630000 Enclosures, Racks & Accessories by Weidmuller

BASE CH20M BLACK CLIP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.03


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.97
-
Buy Now
Logo for element14 element14 US$3.86
-
Buy Now
Logo for TTI Europe TTI Europe US$4.28
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Backshell
For Use With CH20M Modular Component Housing
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour Black
External Depth 107.4mm
External Height 109.3mm
External Width 22.5mm

Alternative Descriptions

Din Mount Plastic Enclosure | Newark Electronics
BASE, CH20M, BLACK CLIP | element14
CH20M22 B BK/BK | TTI Europe
Connector Accessories Electronic Housing Polyamide 66 Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2418630000?

Additional datasheets, footprints and schematics for 2418630000 are listed on our Part Details page. You can also find images and similar parts to 2418630000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2418630000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2418630000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2418630000 fall under?

The 2418630000 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2418630000 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2418630000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2418630000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2418630000 have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for 2418630000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2418630000 often in real-time on the comparison pages.

What if I can't find stock of 2418630000?

You can fill out our help required form which you can use to request a quote for 2418630000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay