2418 Prototyping & Accessories by Multicomp

SPACER HEX NYLON 15.88MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Newark
Newark
from US$1.81
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.53
15
in stock
Buy Now
Logo for element14
element14
from US$16.48
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.19
-
Buy Now
Logo for Sager
Sager
from US$1.58
-
Buy Now

Specifications

Spacer Type Hex
Spacer Material Nylon (Polyamide)
Outer Diameter 6.35mm
Inner Diameter -
Overall Length 15.88mm
Product Range -
SVHC No SVHC (07-Jul-2017)
Thread Size - Imperial 4-40


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2418?

Additional datasheets, footprints and schematics for 2418 are listed on our Part Details page. You can also find images and similar parts to 2418 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2418 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2418 fall under?

The 2418 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2418 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2418 you can contact the distributor directly for product support, shipping queries etc.

Is the 2418 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2418 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 2418.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2418 often in real-time on the comparison pages.

What if I can't find stock of 2418?

You can fill out our help required form which you can use to request a quote for 2418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay