Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
241640-000,
9-1198720-1 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
1,240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
1,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
65
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.17
|
-
|
Buy Now |
Label Color | Black |
---|---|
Adhesive Type | Permanent Acrylic |
実装方法 | Poly Bag |
Packaging Method | Poly Bag |
Packaging Quantity | 10 |
Labels per Sheet | 10 |
Label Height | 16mm, .63in |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Label Type | Labels |
Electrical Symbol Type | AC Current Phase 1 |
Operating Temperature Range | -30 – 120°C, -22 – 278°F |
Wire Labels&Markers LKZ16L1 | Rapid Electronics |
TE Connectivity LKZ16L1 Labels and Industrial Warning Si | Distrelec |
Wire Labels & Markers Lkz16L1 |Raychem Te Connectivity 241640-000 | Newark Electronics |
Cable Accessories Label Vinyl Black Individual | Avnet America |
Labels and Industrial Warning Signs LKZ16L1 | Sager |
Where can I find additional details, specifications and documents for a 241640-000?
Additional datasheets, footprints and schematics for 241640-000 are listed on our Part Details page. You can also find images and similar parts to 241640-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 241640-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 241640-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 241640-000 fall under?
The 241640-000 is listed under Identification & Labeling > Labels > Safety Symbols & Electrical Signs.
Can I view similar or alternative parts?
You can view similar parts to 241640-000 when available in the Safety Symbols & Electrical Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 241640-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 241640-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 241640-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 241640-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 241640-000 often in real-time on the comparison pages.
What if I can't find stock of 241640-000?
You can fill out our help required form which you can use to request a quote for 241640-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.