Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Hex |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 6.35mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Thread Size - Imperial | 4-40 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 5.537mm |
Fastener Material | Stainless Steel |
Screw Head Style | Round Head Slotted |
Material | Stainless Steel |
RoHS Compliant | Yes |
Captive Screw, Stainless Steel, Slotted Head,.281 Dia., Length .531, 6-32 thread | Keystone Electronics 2415 | RS Americas |
Captive Panel Screw | Newark Electronics |
Screw, Captive Panel | Carlton-Bates |
Screws & Fasteners 6-32 .531 CAP SCRW | Sager |
Where can I find additional details, specifications and documents for a 2415?
Additional datasheets, footprints and schematics for 2415 are listed on our Part Details page. You can also find images and similar parts to 2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2415 fall under?
The 2415 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2415 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2415 you can contact the distributor directly for product support, shipping queries etc.
Is the 2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2415 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2415 often in real-time on the comparison pages.
What if I can't find stock of 2415?
You can fill out our help required form which you can use to request a quote for 2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.