Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2414-002-1886-AS,
60974, ZPF000000000137753 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
620
in stock
|
Buy Now | |
TE Store
from US$0.70
|
51,206
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
6,492
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
3,710
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
1,422
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.47
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | Yes |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
LOCKWASHER, SIZE 18, HDP Automotive Connector Accessory Type: Lockwasher Primary Product Material: Steel Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Lockwasher Steel | Lockwashers And Panel Nuts For Deutsch Hdp20 | Part Number: 2414-002-1886 | Internal Number: 2414-002-1886 | Alias Number: 2414-002-1886-AS | TE Connectivity | TE Store |
DEUTSCH Series Black Color Tin Plated Steel Lock Washer Connector | Future Electronics |
Lockwasher, 18 Shell Sz, Deutsch Auto, HDP20 Series, Steel, Recept Syle, Silver | TE Connectivity 2414-002-1886 | RS Americas |
HDP Panel Washer Shell Size 18 | RS |
HDP20 Shell Size 18 Panel Lockwasher | Dalroad Norslo |
Connector Accessory, Size 18, Panel Lockwasher, Deutsch's HDP20 | Avnet Abacus |
Panel Lockwasher, Hdp20 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2414-002-1886?
Additional datasheets, footprints and schematics for 2414-002-1886 are listed on our Part Details page. You can also find images and similar parts to 2414-002-1886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2414-002-1886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2414-002-1886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2414-002-1886 fall under?
The 2414-002-1886 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2414-002-1886 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2414-002-1886 you can contact the distributor directly for product support, shipping queries etc.
Is the 2414-002-1886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2414-002-1886 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, RS Americas and RS have stock available or on a lead time for 2414-002-1886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2414-002-1886 often in real-time on the comparison pages.
What if I can't find stock of 2414-002-1886?
You can fill out our help required form which you can use to request a quote for 2414-002-1886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.