Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2414-001-2486-M,
2414-001-2486-MS, ZPF000000000131781, 2414-001-2486-AS |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.88
|
7,589
in stock
|
Buy Now | |
TE Store
from US$0.80
|
173,251
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
4,135
in stock
|
Buy Now | |
Boersig
from US$1.23
|
4,035
in stock
|
Buy Now | |
TTI Europe
from US$1.09
|
4,023
in stock
|
Buy Now | |
element14
from US$2.09
|
3,491
in stock
|
Buy Now | |
Farnell
from US$1.28
|
3,491
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
1,904
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
1,162
in stock
|
Buy Now | |
RS
from US$1.60
|
700
in stock
|
Buy Now | |
Conrad
from US$3.20
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.66
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | Yes |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
LOCKWASHER, SIZE 24, HDP Automotive Connector Accessory Type: Lockwasher Primary Product Material: Steel Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Lockwasher Steel | Lockwashers And Panel Nuts For Deutsch Hdp20 | Part Number: 2414-001-2486 | Internal Number: 2414-001-2486 | Alias Number: 2414-001-2486-AS | TE Connectivity | TE Store |
Black Lockwasher for Deutsch ICT products. | Future Electronics |
Panel Washer, Hdp, Shell Size 24 | Newark Electronics |
PANEL WASHER, HDP, SHELL SIZE 24 | element14 |
Connector Accessory, Panel Lockwasher, Deutsch's HDP20 | Avnet America |
Lockwasher 24 Shell Sz Deutsch Auto HDP20 Ser. Plastic Recept Syle Silver Curved | TE Connectivity 2414-001-2486 | RS Americas |
HDP Panel Washer Shell Size 24 | RS |
Connection angle: 180 ° | Conrad |
Lockwasher Receptacle Silver | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2414-001-2486?
Additional datasheets, footprints and schematics for 2414-001-2486 are listed on our Part Details page. You can also find images and similar parts to 2414-001-2486 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2414-001-2486 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2414-001-2486 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2414-001-2486 fall under?
The 2414-001-2486 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2414-001-2486 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2414-001-2486 you can contact the distributor directly for product support, shipping queries etc.
Is the 2414-001-2486 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2414-001-2486 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Boersig and TTI Europe have stock available or on a lead time for 2414-001-2486.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2414-001-2486 often in real-time on the comparison pages.
What if I can't find stock of 2414-001-2486?
You can fill out our help required form which you can use to request a quote for 2414-001-2486 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.