Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$82.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.32
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$122.67
|
6
in stock
|
Buy Now | |
element14
from US$94.00
|
6
in stock
|
Buy Now | |
Farnell
from US$87.02
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$95.18
|
-
|
Buy Now | |
RS Americas
from US$92.13
|
-
|
Buy Now | |
Distrelec
from US$82.09
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 127mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Jaw Length | 12mm |
Erem Series 2400 MagicSense 2412E 130mm Oval Head Side Cutter - Semi Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 130mm |
Cut Type | Semi Flush |
Cutting Capacity Max | 1.6mm |
Product Range | EREM Series |
Body Material | Extruded Machined Eremadium(R) Tool Steel |
RoHS Compliant | NA |
CUTTER 5'', OVAL HEAD, SF, ERGO | RS |
Cutter, Side, Oval Head, 130Mm | Newark Electronics |
CUTTER, SIDE, OVAL HEAD, 130MM | element14 |
Weller Erem Precision Side Cutters with Oval Head, Semi Flush, 130mm | Distrelec |
Where can I find additional details, specifications and documents for a 2412E?
Additional datasheets, footprints and schematics for 2412E are listed on our Part Details page. You can also find images and similar parts to 2412E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2412E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2412E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2412E fall under?
The 2412E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2412E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2412E you can contact the distributor directly for product support, shipping queries etc.
Is the 2412E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2412E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2412E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2412E often in real-time on the comparison pages.
What if I can't find stock of 2412E?
You can fill out our help required form which you can use to request a quote for 2412E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.