Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.54
|
74
in stock
|
Buy Now | |
element14
from US$6.91
|
2,160
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
1,460
in stock
|
Buy Now | |
Farnell
from US$8.24
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.92
|
139
in stock
|
Buy Now | |
RS Americas
from US$7.08
|
32
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now |
Thermal Resistance | - |
---|---|
Packages Cooled | Half Brick |
External Width - Metric | 57.9mm |
External Height - Metric | 11.4mm |
External Length - Metric | 61mm |
External Diameter - Metric | - |
Heat Sink Material | - |
External Width - Imperial | 2.28" |
External Height - Imperial | 0.45" |
External Length - Imperial | 2.4" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
1/2 Brick DC/DC Converter Crosswise 11.4 | RS |
Where can I find additional details, specifications and documents for a 241204B92200G?
Additional datasheets, footprints and schematics for 241204B92200G are listed on our Part Details page. You can also find images and similar parts to 241204B92200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 241204B92200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 241204B92200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 241204B92200G fall under?
The 241204B92200G is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 241204B92200G when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 241204B92200G you can contact the distributor directly for product support, shipping queries etc.
Is the 241204B92200G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 241204B92200G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 241204B92200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 241204B92200G often in real-time on the comparison pages.
What if I can't find stock of 241204B92200G?
You can fill out our help required form which you can use to request a quote for 241204B92200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.