241202B91200G. Heatsinks & Thermal Management by Aavid Thermalloy

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.06


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$5.49
319
Buy Now
Logo for Newark Electronics Newark Electronics US$9.70
-
Buy Now
Logo for Future Electronics Future Electronics US$4.06
-
Buy Now
Logo for RS Americas RS Americas US$8.04
-
Buy Now
Logo for element14 element14 US$6.90
-
Buy Now
Logo for Farnell Farnell US$11.46
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 4.15°C/W
Packages Cooled Half Brick
External Width - Metric 57.91mm
External Height - Metric 6.1mm
External Length - Metric 61mm
External Diameter - Metric -
Heat Sink Material -
Product Range -

Alternative Descriptions

1/2 Brick DC/DC Converter Lengthwise 6.1 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 241202B91200G.?

Additional datasheets, footprints and schematics for 241202B91200G. are listed on our Part Details page. You can also find images and similar parts to 241202B91200G. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 241202B91200G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 241202B91200G. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 241202B91200G. fall under?

The 241202B91200G. is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to 241202B91200G. when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 241202B91200G. you can contact the distributor directly for product support, shipping queries etc.

Is the 241202B91200G. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 241202B91200G. have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 241202B91200G..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 241202B91200G. often in real-time on the comparison pages.

What if I can't find stock of 241202B91200G.?

You can fill out our help required form which you can use to request a quote for 241202B91200G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay