Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$72.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$88.17 |
40
|
Buy Now | |
Transfer Multisort Elektronik | US$85.65 |
4
|
Buy Now | |
Distrelec | US$72.25 |
4
|
Buy Now | |
RS Americas | US$93.17 |
1
|
Buy Now | |
Farnell | US$80.54 |
-
|
Buy Now | |
Newark Electronics | US$89.00 |
-
|
Buy Now | |
Rapid Electronics | US$89.35 |
-
|
Buy Now | |
element14 | US$90.47 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Plier Style | Needle Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 5" |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Handle Type | ESD Softtouch |
Jaw Length | 1.25" |
Jaw Type | Smooth |
Length | 146mm |
Erem Series 2400 MagicSense 2411P 146mm Needle Nose Pliers | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Plier Style | Needle Nose |
---|---|
Overall Length | 5" |
Product Range | 2400 Series |
Body Material | Steel |
Handle Colour | Blue |
Jaw Length | 1.25" |
RoHS Compliant | NA |
PLIER 5'' FINE POINT, NEEDLE NOSE, ERGO | RS |
Pliers | Transfer Multisort Elektronik |
Weller Erem Pliers with Rounded Jaws, Snipe Nose Pliers, Snipe Nose, 146mm | Distrelec |
PLIER, NEEDLE NOSE, 146MM | Farnell |
Fine-Point Pliers, Smooth Jaws | Newark Electronics |
Nadelhalbrundzange 146mm | Boersig |
Where can I find additional details, specifications and documents for a 2411P?
Additional datasheets, footprints and schematics for 2411P are listed on our Part Details page. You can also find images and similar parts to 2411P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2411P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2411P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2411P fall under?
The 2411P is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2411P when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2411P you can contact the distributor directly for product support, shipping queries etc.
Is the 2411P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2411P have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, RS Americas and Farnell have stock available or on a lead time for 2411P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2411P often in real-time on the comparison pages.
What if I can't find stock of 2411P?
You can fill out our help required form which you can use to request a quote for 2411P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.