2411 02 Part Information

Details for 2411 02 by Lumberg

Connectors>USB Connectors & Adapters>USB Connectors

Part Downloads

Part Specifications

USB Connector Type USB Type B
USB Standard USB 2.0
Gender Receptacle
No. of Positions 4Ways
Connector Mounting Through Hole Mount
Orientation Right Angle
Contact Material Bronze
Contact Plating Gold Plated Contacts
Product Range 2411 Series
SVHC No SVHC (15-Jan-2019)
Connector Mounting Orientation PC Board
Connector Type USB B
Contact Termination Solder
Contact Termination Type Solder
No. of Contacts 4Contacts
Operating Temperature Max 80°C
Operating Temperature Min -40°C
Termination Method Solder
RoHS Compliant

Alternative Part Descriptions

  • USB, 2.0 TYPE B, RECEPTACLE, SMT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Bronze RoHS Compliant: Yes | Newark Electronics

Details for 241 102 by RUKO

Tools & Production Supplies > Tools - Hand & Workholding > Taps > Wrench

Part Downloads

Part Specifications

Overall Length 280mm
Wrench Type Adjustable
Capacity 3/16 - 5/8"
Length 280mm
Standard DIN1814
RoHS Compliant NA

Alternative Part Descriptions

  • TAP WRENCH, M3-M12; Overall Length:280mm; Wrench Type:Adjustable; Product Range:-; Capacity:3/16 - 5/8"; Length:280mm; Standard:DIN1814 RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2411 02?

Additional datasheets, footprints and schematics for 2411 02 are listed in our Part Details tab. You can also find the 2411 02 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2411 02 in the Pricing & Inventory tab next to part details. You can view 2411 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2411 02 fall under?

The 2411 02 is listed under Connectors > USB Connectors & Adapters > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2411 02 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2411 02 you can contact the distributor directly for product support, shipping queries etc.

Is the 2411 02 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2411 02 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2411 02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2411 02 often in real-time on the comparison pages.

What if I can't find stock of 2411 02?

You can fill out our help required form which you can use to request a quote for 2411 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2411 02

Loading...
Loading Results for 2411 02
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us