Status: | Unknown |
---|---|
Series: | 2411 Series |
RoHS: | Unknown |
Prices starting from US$0.20
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | 2411 Series |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | PC Board |
Connector Type | USB B |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 1A |
No. of Contacts | 4Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | IDT |
Voltage Rating VAC | 30V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 180mm |
---|---|
Wrench Type | Adjustable |
Product Range | - |
Capacity | 1/8 - 3/8" |
Length | 188mm |
Standard | DIN1814 |
TAP WRENCH, M2-M10 | Farnell |
Tap Wrench, M2-M10 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2411-01 | Avnet America |
Where can I find additional details, specifications and documents for a 2411 01?
Additional datasheets, footprints and schematics for 2411 01 are listed on our Part Details page. You can also find images and similar parts to 2411 01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2411 01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2411 01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2411 01 fall under?
The 2411 01 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2411 01 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2411 01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2411 01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2411 01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2411 01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2411 01 often in real-time on the comparison pages.
What if I can't find stock of 2411 01?
You can fill out our help required form which you can use to request a quote for 2411 01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.