Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2411-002-1805-AS,
21670, ZPF000000000137751 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
537
in stock
|
Buy Now | |
TE Store
from US$0.83
|
16,450
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
7,996
in stock
|
Buy Now | |
element14
from US$2.16
|
6,610
in stock
|
Buy Now | |
Farnell
from US$1.40
|
6,610
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
3,691
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
2,271
in stock
|
Buy Now | |
Boersig
from US$1.28
|
1,456
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
545
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
353
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.83
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | Yes |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PANEL NUT, SIZE 18, HDP Automotive Connector Accessory Type: Nut Primary Product Material: PA GF Primary Product Color: Black Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Nut PA GF | Lockwashers And Panel Nuts For Deutsch Hdp20 | Part Number: 2411-002-1805 | Internal Number: 2411-002-1805 | Alias Number: 21670 | Black | TE Connectivity | TE Store |
Panel Nut, Hdp, Shell Size 18 | Newark Electronics |
PANEL NUT, HDP, SHELL SIZE 18 | element14 |
Panel Nut, Shell Size 18, 1-1/2-18 UNEF, 42.8mm, HDP Series, Plastic, Black | Avnet America |
TE Connectivity Accessory PANEL NUT SIZE 18 HDP | Distrelec |
HDP Panel Nut Shell size 18 | RS |
DEUTSCH Series Black Color Plastic Panel Mount Panel Nut Connector | Future Electronics |
HDP20 Series, Panel Nut for use with D-sub Connector | TE Connectivity 2411-002-1805 | RS Americas |
Accessories: nut | Transfer Multisort Elektronik |
Panel Nut Receptacle Black | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 2411-002-1805?
Additional datasheets, footprints and schematics for 2411-002-1805 are listed on our Part Details page. You can also find images and similar parts to 2411-002-1805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2411-002-1805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2411-002-1805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2411-002-1805 fall under?
The 2411-002-1805 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2411-002-1805 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2411-002-1805 you can contact the distributor directly for product support, shipping queries etc.
Is the 2411-002-1805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2411-002-1805 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 2411-002-1805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2411-002-1805 often in real-time on the comparison pages.
What if I can't find stock of 2411-002-1805?
You can fill out our help required form which you can use to request a quote for 2411-002-1805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.