Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2410510001,
9-1191770-4 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
69,180
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
69,180
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
69,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
69,180
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
67,000
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 1 |
Recovered Inside Diameter | .125in, 3.1mm |
Compatible Cable Diameter | .137 – .32in, 3.4 – 8.1mm |
Supplied Diameter | .375in, 9.5mm |
Sleeve Length | 2in, 50mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Tms-Sce-1K-3/8-2.0-4 |Raychem Te Connectivity 2410510001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-1K-3/8-2.0-4 | Rapid Electronics |
TMS-SCE Heat Shrink Sleeve Mil Grade Ladder 3:1 Shrink ratio | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers 0.375in 3:1 YLW | Sager |
Heat Shrinkable Identification Marker Sleeve 3:1 Ratio Cross-Linked Polyolefin Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2410510001?
Additional datasheets, footprints and schematics for 2410510001 are listed on our Part Details page. You can also find images and similar parts to 2410510001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410510001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410510001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410510001 fall under?
The 2410510001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2410510001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410510001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410510001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2410510001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 2410510001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410510001 often in real-time on the comparison pages.
What if I can't find stock of 2410510001?
You can fill out our help required form which you can use to request a quote for 2410510001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.