2410-C Bench Power Supplies, Sources & Loads by Keithley

SOURCEMETER 200V 1A 20W

Status: Unknown
Series: 2400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9,875.77

Distributor Stock
Logo for Farnell
Farnell
from US$9,875.77
No stock
Buy Now

Specifications

Product Range 2400 Series
Source Meter Function Current/Resistance/Voltage Measure Current/Voltage Source
Output Power 20W
Source Voltage Range ± 200mV to ± 1kV
Source Current Range ± 1µA to ± 1A
Resistance Measurement Range 0.2ohm to 200Mohm
Manufacturer Warranty 1 Year
Plug Type EU SWISS UK

Alternative Descriptions

SOURCEMETER, 200V, 1A, 20W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2410-C?

Additional datasheets, footprints and schematics for 2410-C are listed on our Part Details page. You can also find images and similar parts to 2410-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2410-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2410-C fall under?

The 2410-C is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.

Can I view similar or alternative parts?

You can view similar parts to 2410-C when available in the Source Measurement Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2410-C you can contact the distributor directly for product support, shipping queries etc.

Is the 2410-C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2410-C have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 2410-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2410-C often in real-time on the comparison pages.

What if I can't find stock of 2410-C?

You can fill out our help required form which you can use to request a quote for 2410-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay