Status: | Unknown |
---|---|
Series: | 2410 Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
299
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
5,470
in stock
|
Buy Now | |
Farnell
from US$1.61
|
5,470
in stock
|
Buy Now | |
element14
from US$1.62
|
5,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
792
in stock
|
Buy Now | |
Toby Electronics
from US$1.03
|
686
in stock
|
Buy Now | |
Rutronik
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 2410 Series |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | Surface Mount |
Connector Type | USB A |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
No. of Contacts | 4Contacts |
Operating Temperature Max | +105°C |
Operating Temperature Min | -55°C |
Termination Method | Surface Mount |
Voltage Rating VAC | 30V |
Usb, 2.0 Type A, Plug, Cable | Newark Electronics |
USB PLUG, 2.0 TYPE A, RIGHT ANGLE, SMD | Farnell |
Plug | Transfer Multisort Elektronik |
Horizontal USB chassis plug Type A SMT | RS |
USB CHASSIS SOCKET TYP A SMT | Rutronik |
Horizontal USB chassis plug Type A SMT | Lumberg 2410 07 | RS Americas |
Where can I find additional details, specifications and documents for a 2410 07?
Additional datasheets, footprints and schematics for 2410 07 are listed on our Part Details page. You can also find images and similar parts to 2410 07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410 07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410 07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410 07 fall under?
The 2410 07 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2410 07 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410 07 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410 07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2410 07 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Toby Electronics have stock available or on a lead time for 2410 07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410 07 often in real-time on the comparison pages.
What if I can't find stock of 2410 07?
You can fill out our help required form which you can use to request a quote for 2410 07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.