Status: | Unknown |
---|---|
Series: | 2410 Series |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | 2410 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | IDT |
USB, 2.0 TYPE A, RECEPTACLE, TH | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 100mm |
---|---|
Wrench Type | Ratchet |
Product Range | - |
Capacity | 7/32 - 1/22" |
External Depth | 2mm |
Length | 100mm |
Tap Wrench, M5-M12 | Newark Electronics |
TAP WRENCH, M5-M12 | Farnell |
Where can I find additional details, specifications and documents for a 2410 02?
Additional datasheets, footprints and schematics for 2410 02 are listed on our Part Details page. You can also find images and similar parts to 2410 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2410 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2410 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2410 02 fall under?
The 2410 02 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2410 02 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2410 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 2410 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2410 02 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2410 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2410 02 often in real-time on the comparison pages.
What if I can't find stock of 2410 02?
You can fill out our help required form which you can use to request a quote for 2410 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.