Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M13 x 1 |
Cable Diameter Min | 5mm |
Cable Diameter Max | 7mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | White |
IP / NEMA Rating | IP66 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Gland |
Box Quantity | 5 |
Cable Diameter | 7mm |
Cable Diameter Max - Imperial | 0.276" |
Cable Diameter Max - Metric | 7mm |
Cable Diameter Min - Imperial | 0.197" |
Cable Diameter Min - Metric | 5mm |
Colour | White |
For Use With | Circular PVC or Rubber Cables |
Material | Nylon |
Mounting Hole Dia | 13mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Thickness Max | 3.5mm |
Projection Infront of Panel | 21mm |
Thread Length | 8mm |
Thread Size | M13 x 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M13 |
---|---|
Cable Diameter Min | 5mm |
Cable Diameter Max | 7mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | White |
IP / NEMA Rating | IP66 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 241/69/79W?
Additional datasheets, footprints and schematics for 241/69/79W are listed on our Part Details page. You can also find images and similar parts to 241/69/79W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 241/69/79W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 241/69/79W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 241/69/79W fall under?
The 241/69/79W is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 241/69/79W when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 241/69/79W you can contact the distributor directly for product support, shipping queries etc.
Is the 241/69/79W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 241/69/79W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 241/69/79W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 241/69/79W often in real-time on the comparison pages.
What if I can't find stock of 241/69/79W?
You can fill out our help required form which you can use to request a quote for 241/69/79W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.