Status: | Unknown |
---|---|
Series: | Mixed Sicma 280/800 Series |
RoHS: | Unknown |
Prices starting from US$1.95
Product Range | Mixed Sicma 280/800 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
For Use With | Aptiv Mixed Sicma 280/800 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
8 WAY SEALED RELAY SOCKET FEMA | TTI Europe |
Housing, Rcpt, 8Pos, Pbt, Black | Newark Electronics |
HOUSING, RCPT, 8POS, PBT, BLACK | element14 |
Conn Housing F 8 POS Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 240PC089S0015?
Additional datasheets, footprints and schematics for 240PC089S0015 are listed on our Part Details page. You can also find images and similar parts to 240PC089S0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240PC089S0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240PC089S0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240PC089S0015 fall under?
The 240PC089S0015 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 240PC089S0015 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240PC089S0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 240PC089S0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240PC089S0015 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 240PC089S0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240PC089S0015 often in real-time on the comparison pages.
What if I can't find stock of 240PC089S0015?
You can fill out our help required form which you can use to request a quote for 240PC089S0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.