Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mini DisplayPort Plug |
---|---|
Connector Type B | Mini DisplayPort Plug |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | - |
Product Range | - |
Cable Assembly Type | DisplayPort |
Audio/Video Cable Assembly, Mini Displayport Plug, Mini Displayport Plug, 6.56 Ft, 2 M Rohs Compliant: Yes |Videk 2409MM-2 | Newark Electronics |
CABLE, MINI DISP M 2 MINI DISP M, 2M | element14 |
Where can I find additional details, specifications and documents for a 2409MM-2?
Additional datasheets, footprints and schematics for 2409MM-2 are listed on our Part Details page. You can also find images and similar parts to 2409MM-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2409MM-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2409MM-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2409MM-2 fall under?
The 2409MM-2 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 2409MM-2 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2409MM-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2409MM-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2409MM-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2409MM-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2409MM-2 often in real-time on the comparison pages.
What if I can't find stock of 2409MM-2?
You can fill out our help required form which you can use to request a quote for 2409MM-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.