Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.37
|
No stock
|
Buy Now |
Inter Series Connector A | - |
---|---|
Convert From Positions | - |
Convert From Gender | Plug |
Inter Series Connector B | - |
Convert To Positions | - |
Convert To Gender | Receptacle |
Product Range | - |
Connector Type | Adaptor |
ADAPTOR, MINI DISP PORT M TO DVI SKT | Farnell |
Where can I find additional details, specifications and documents for a 2409MDV?
Additional datasheets, footprints and schematics for 2409MDV are listed on our Part Details page. You can also find images and similar parts to 2409MDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2409MDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2409MDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2409MDV fall under?
The 2409MDV is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 2409MDV when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2409MDV you can contact the distributor directly for product support, shipping queries etc.
Is the 2409MDV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2409MDV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2409MDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2409MDV often in real-time on the comparison pages.
What if I can't find stock of 2409MDV?
You can fill out our help required form which you can use to request a quote for 2409MDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.