Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-2-406549-1,
CA8679-000 |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.75
|
9
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.58
|
20,031
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.25
|
11,293
in stock
|
Buy Now |
![]() |
TTI Europe
from US$2.28
|
7,749
in stock
|
Buy Now |
![]() |
Farnell
from US$2.94
|
4,195
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.62
|
2,646
in stock
|
Buy Now |
![]() |
TE Store
from US$3.73
|
2,569
in stock
|
Buy Now |
![]() |
element14
from US$2.91
|
2,286
in stock
|
Buy Now |
![]() |
RS Americas
from US$4.31
|
186
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$2.86
|
101
in stock
|
Buy Now |
![]() |
TME
from US$3.16
|
26
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$5.08
|
24
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$9.57
|
24
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$2.86
|
20
in stock
|
Buy Now |
![]() |
Sager
from US$2.17
|
1
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
9,198
in stock
|
Buy Now |
![]() |
Compona
from US$2.32
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$2.60
|
-
|
Buy Now |
![]() |
Boersig
from US$3.22
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$2.38
|
-
|
Buy Now |
![]() |
TTI Asia
from US$2.92
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
LED Color (Top Left) | Yellow |
---|---|
LED Color (Top Right) | Green |
Modular Jack Latch Orientation | Inverted - Latch Up |
PCB Ground Tab Location | -3.43mm, -.135in |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Connector Profile | Standard |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Panel Ground Location | Top, Top and Side |
Number of Panel Ground Tabs | 2 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
Connector Height | .525in, 13.34mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | 2.54mm, .1in |
コネクタの高さ | 13.34mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 63 |
Packaging Method | Box & Tray, Tray |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Conn RJ45 Receptacle 8 POS 1.02mm Solder Right Angle Through Hole 12 Terminal Single Port | Avnet America |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MODJCK 1X1 8/8 R/A LED (G/Y) | TTI Europe |
MODULAR ETHERNET CONNECTORS | Farnell |
IMJ,1X1,PNL GRD,LED(G/Y), SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-406549-1 | Internal Number: 2-406549-1 | Alias Number: CA8679-000 | TE Connectivity | TE Store |
Jack, RJ45, LED, INVERTED | element14 |
Connector IMJ 1X1 PNL GRD LED(G/Y) SN | RS Americas |
IMJ1X1PNL GRDLED(G/Y) SN | Heilind Electronics |
Connector: RJ45 | TME |
Cat5 Rj45 Modular Jack, 8 Position, 1 Port | Newark Electronics |
Mod Jack RJ45 CAT 5 Right Angle | RS |
Modular Connectors / Ethernet Connectors 8 POS RJ45 LED G/Y RIGHT ANGLE | Sager |
TE CONNECTIVITY 2-406549-1 Socket Square RJ 8p THT | Compona |
IMJ,1X1,PNL GRD,LED(G/Y), SN | Boersig |
Modular Jack RJ45 8P8C Cat5 THT horiz. Shielded LED Y/G | SOS electronic |
Status: | Unknown |
---|---|
Series: | LE Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | LE Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 2-406549-1?
Additional datasheets, footprints and schematics for 2-406549-1 are listed on our Part Details page. You can also find images and similar parts to 2-406549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-406549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-406549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-406549-1 fall under?
The 2-406549-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-406549-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-406549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-406549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-406549-1 have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Farnell and Chip One Stop have stock available or on a lead time for 2-406549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-406549-1 often in real-time on the comparison pages.
What if I can't find stock of 2-406549-1?
You can fill out our help required form which you can use to request a quote for 2-406549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.