2404 Prototyping & Accessories by Multicomp

SPACER ROUND NYLON 12.7MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.94


Distributor Starting From Stock
Logo for RS Americas RS Americas US$1.53
57
Buy Now
Logo for Future Electronics Future Electronics US$1.29
36
Buy Now
Logo for Rapid Electronics Rapid Electronics US$13.89
-
Buy Now
Logo for element14 element14 US$15.00
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$1.10
-
Buy Now
Logo for Sager Sager US$0.94
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Spacer Type Round
Spacer Material Nylon (Polyamide)
Outer Diameter 6.35mm
Inner Diameter -
Overall Length 12.7mm
Product Range -
SVHC No SVHC (07-Jul-2017)


2404 Accessories - Miscellaneous by Molex

SUPER-SAFEWAY PLUG NEMA L1-15 15A/125V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Super-Safeway Plug Nema L1-15 15A/125V |Molex 2404 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2404?

Additional datasheets, footprints and schematics for 2404 are listed on our Part Details page. You can also find images and similar parts to 2404 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2404 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2404 fall under?

The 2404 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2404 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2404 you can contact the distributor directly for product support, shipping queries etc.

Is the 2404 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2404 have stock available?

Authorised distributors including RS Americas, Future Electronics, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 2404.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2404 often in real-time on the comparison pages.

What if I can't find stock of 2404?

You can fill out our help required form which you can use to request a quote for 2404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay