Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$372.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
2,938
in stock
|
Buy Now | |
Carlton-Bates
from US$0.42
|
1,476
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
881
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
33
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Rapid Electronics
from US$10.74
|
-
|
Buy Now | |
element14
from US$367.93
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 8.255mm |
Product Range | - |
Body Diameter | 0.25" |
Colour | Natural |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Data Rate Max | 921.6Kbps |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
ADAPTOR, USB, SERIAL, RS232/422/485 | element14 |
Adaptor, Usb, Serial, Rs232/422/485 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 2403?
Additional datasheets, footprints and schematics for 2403 are listed on our Part Details page. You can also find images and similar parts to 2403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2403 fall under?
The 2403 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2403 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2403 you can contact the distributor directly for product support, shipping queries etc.
Is the 2403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2403 have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, Heilind Electronics Asia, RS Americas and Future Electronics have stock available or on a lead time for 2403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2403 often in real-time on the comparison pages.
What if I can't find stock of 2403?
You can fill out our help required form which you can use to request a quote for 2403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.