240211ACAB Panel Displays & Instrumentation by Yokogama Electric Corporation

DIGITAL TIME METER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$134.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$148.46
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Max 480VAC
Panel Cutout Diameter 56.39mm
Power Consumption 3W
RoHS Compliant NA

Alternative Descriptions

Digital Time Meter | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 240211ACAB?

Additional datasheets, footprints and schematics for 240211ACAB are listed on our Part Details page. You can also find images and similar parts to 240211ACAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 240211ACAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240211ACAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 240211ACAB fall under?

The 240211ACAB is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.

Can I view similar or alternative parts?

You can view similar parts to 240211ACAB when available in the Hour Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 240211ACAB you can contact the distributor directly for product support, shipping queries etc.

Is the 240211ACAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 240211ACAB have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 240211ACAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 240211ACAB often in real-time on the comparison pages.

What if I can't find stock of 240211ACAB?

You can fill out our help required form which you can use to request a quote for 240211ACAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay