Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$5,828.00
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
54
in stock
|
Buy Now | |
RS Americas
from US$3.63
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
18
in stock
|
Buy Now | |
TestEquity
from US$5,828.00
|
10
in stock
|
Buy Now | |
element14
from US$6,110.34
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$5,828.00
|
8
in stock
|
Buy Now | |
Farnell
from US$5,828.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5,280.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$5,687.11
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
Carlton-Bates
from US$1.13
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 25.4mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | ± 200mV to ± 20V |
Source Current Range | ± 1µA to ± 1A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | EU SWISS UK |
Sourcemeter 2401, 20V, 1A, 20W | RS |
SOURCEMETER, 20V, 1A, 20W | element14 |
Keithley 2401 Single Output Variable Bench DC Power Supply | Rapid Electronics |
Source Meter, Dc Voltage & Current, 22W | Newark Electronics |
Keithley Source Measurement Unit, Series 2400, 1x 20W, 1 uA ... 1 A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SS Thumb Screw .375",https://www.futureelectronics.com/p/2057363?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Screw, Standard Thumb | Carlton-Bates |
Screws & Fasteners .375 4-40 THMB SC SS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 28.7mm |
External Width - Metric | 57mm |
External Depth - Metric | 22mm |
Body Color | Blue |
Where can I find additional details, specifications and documents for a 2401?
Additional datasheets, footprints and schematics for 2401 are listed on our Part Details page. You can also find images and similar parts to 2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2401 fall under?
The 2401 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2401 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2401 you can contact the distributor directly for product support, shipping queries etc.
Is the 2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2401 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, RS, Heilind Electronics Asia and TestEquity have stock available or on a lead time for 2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2401 often in real-time on the comparison pages.
What if I can't find stock of 2401?
You can fill out our help required form which you can use to request a quote for 2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.