Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
---|---|
Output Power | 20W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 1µA to ± 1A |
RoHS Compliant | Yes |
Cal Source Meter, 200V, 1A, 20W | Newark Electronics |
Keithley Source Measurement Unit, Series 2400, 1x 20W, 1 uA ... 1 A | Distrelec |
Where can I find additional details, specifications and documents for a 2400 CAL?
Additional datasheets, footprints and schematics for 2400 CAL are listed on our Part Details page. You can also find images and similar parts to 2400 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2400 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2400 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2400 CAL fall under?
The 2400 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2400 CAL when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2400 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 2400 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2400 CAL have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for 2400 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2400 CAL often in real-time on the comparison pages.
What if I can't find stock of 2400 CAL?
You can fill out our help required form which you can use to request a quote for 2400 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.