Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9,181.55
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
12,762
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
2,552
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
2,202
in stock
|
Buy Now | |
Newark Electronics
from US$8,320.00
|
18
in stock
|
Buy Now | |
element14
from US$12.89
|
12
in stock
|
Buy Now | |
Farnell
from US$15.88
|
12
in stock
|
Buy Now | |
TestEquity
from US$9,007.13
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$9.59
|
4
in stock
|
Buy Now | |
Distrelec
from US$8,985.69
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Rapid Electronics
from US$9,181.55
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 1µA to ± 1A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | EU SWISS UK |
Source Meter, Voltage/Current, 200V, 1A, 20W | Newark Electronics |
Sourcemeter 2400, 200V, 1A, 20W | RS |
Keithley Source Measurement Unit, Series 2400, 1x 20W, 1 uA ... 1 A | Distrelec |
Keithley 2400 Single Output Variable Bench DC Power Supply | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 29mm |
External Width - Metric | 57mm |
External Depth - Metric | 22mm |
IP Rating | - |
Body Color | Unfinished |
NEMA Rating | - |
BOX, SHIELDED, ALUMINIUM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SB 2000-26 BLACK | Heilind Electronics |
Snap Bushing, Nylon 6/6, Black, Mounting Hole Size 2 in, SB Series | Heyco 2400 | RS Americas |
Black SB 2000-26 Multiple Locking Steps Heyco« Universal Bushing | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 45lm |
Power Source | AA Batteries x 4 |
Flashlight Body Material | PC (Polycarbonate) |
Battery Size Code | AA |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screws & Fasteners 4-40 .312 THUMB SCRW | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2400?
Additional datasheets, footprints and schematics for 2400 are listed on our Part Details page. You can also find images and similar parts to 2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2400 fall under?
The 2400 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2400 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2400 you can contact the distributor directly for product support, shipping queries etc.
Is the 2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2400 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2400 often in real-time on the comparison pages.
What if I can't find stock of 2400?
You can fill out our help required form which you can use to request a quote for 2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.