Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 13.75°C/W |
---|---|
Packages Cooled | TO-220 |
External Width - Metric | 12.7mm |
External Height - Metric | 30mm |
External Length - Metric | 25.4mm |
Heat Sink Material | Aluminium |
Colour | Black |
RoHS Compliant | No |
Heat Sink | Newark Electronics |
BOARD LEVEL HEAT SINK | Richardson RFPD |
Where can I find additional details, specifications and documents for a 240-118ABH-22?
Additional datasheets, footprints and schematics for 240-118ABH-22 are listed on our Part Details page. You can also find images and similar parts to 240-118ABH-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 240-118ABH-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-118ABH-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 240-118ABH-22 fall under?
The 240-118ABH-22 is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 240-118ABH-22 when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 240-118ABH-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 240-118ABH-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 240-118ABH-22 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for 240-118ABH-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 240-118ABH-22 often in real-time on the comparison pages.
What if I can't find stock of 240-118ABH-22?
You can fill out our help required form which you can use to request a quote for 240-118ABH-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.