240-037 Digilent Parts by Digilent

IR Range Sensor

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The IR Range Sensor is a great way to add range detection to robotic projects that use Cerebot™ boards. The sensor detects reflective objects 10 to 80 cm away. 

The sensor connects to the ADC found on all Cerebot boards. The cable maps the output pins to a 3-pin connector. The yellow wire is for the analog output signal. The pin should be connected to the analog-to-digital converter (ADC) on your microcontroller. The red wire is the Vcc power supply to the sensor and is diode-protected against reverse polarization. The black wire should be connected to the ground of the ADC. 

Note:

The Cerebot MX-series boards require a PmodCON3 to access the Futaba-style connectors on the analog ports. The PmodCON3 exposes four ADC analog channels to the connectors. The PmodCON3 can be used on any Pmod header with ADC analog pins.

Features:

  • Measuring range: 10-80 cm
  • Current consumption: 30mA typical
  • Includes 10" 3-wire cable
  • Supply voltage: 4.5 - 5.5 V

Where to Buy

Prices starting from US$20.00

Distributor Stock
Logo for Newark
Newark
from US$20.00
No stock
Buy Now

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 240-037?

Additional datasheets, footprints and schematics for 240-037 are listed on our Part Details page. You can also find images and similar parts to 240-037 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 240-037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 240-037 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 240-037 fall under?

The 240-037 is listed under Digilent Parts.

Can I view similar or alternative parts?

You can view similar parts to 240-037 when available in the Digilent Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 240-037 you can contact the distributor directly for product support, shipping queries etc.

Is the 240-037 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 240-037 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 240-037.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 240-037 often in real-time on the comparison pages.

What if I can't find stock of 240-037?

You can fill out our help required form which you can use to request a quote for 240-037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay