Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 6A |
Voltage Rating | 30VAC |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Test Socket |
Contact Termination | Solder |
Insulator Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 24mm |
Termination Type | Solder |
Voltage Rating VAC | 30V |
SOCKET, 2MM, PANEL, RED | Farnell |
Banana Jack, 2Mm, 6A, Solder, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 24.102.1?
Additional datasheets, footprints and schematics for 24.102.1 are listed on our Part Details page. You can also find images and similar parts to 24.102.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.102.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.102.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.102.1 fall under?
The 24.102.1 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 24.102.1 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.102.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.102.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.102.1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for 24.102.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.102.1 often in real-time on the comparison pages.
What if I can't find stock of 24.102.1?
You can fill out our help required form which you can use to request a quote for 24.102.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.