Status: | Unknown |
---|---|
Series: | 5602 Series |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.97
|
-
|
Buy Now |
Product Range | 5602 Series |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Pitch Spacing | 0.4mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Vertical |
Lead Spacing | 0.4mm |
SOCKET, 0.4MM, 1.5MM HEIGHT, 50WAY | element14 |
Where can I find additional details, specifications and documents for a 24 5602 050 000 829+?
Additional datasheets, footprints and schematics for 24 5602 050 000 829+ are listed on our Part Details page. You can also find images and similar parts to 24 5602 050 000 829+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24 5602 050 000 829+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24 5602 050 000 829+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24 5602 050 000 829+ fall under?
The 24 5602 050 000 829+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 24 5602 050 000 829+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24 5602 050 000 829+ you can contact the distributor directly for product support, shipping queries etc.
Is the 24 5602 050 000 829+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24 5602 050 000 829+ have stock available?
Authorised distributors including element14 have stock available or on a lead time for 24 5602 050 000 829+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24 5602 050 000 829+ often in real-time on the comparison pages.
What if I can't find stock of 24 5602 050 000 829+?
You can fill out our help required form which you can use to request a quote for 24 5602 050 000 829+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.