Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | - |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Connector Type | USB Mini B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
Insulator Material | Plastic Heat Resistant |
No. of Contacts | 5Contacts |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Voltage Rating VAC | 30V |
Withstand Voltage | 100V |
Where can I find additional details, specifications and documents for a 24 5141 005 000 863+?
Additional datasheets, footprints and schematics for 24 5141 005 000 863+ are listed on our Part Details page. You can also find images and similar parts to 24 5141 005 000 863+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24 5141 005 000 863+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24 5141 005 000 863+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24 5141 005 000 863+ fall under?
The 24 5141 005 000 863+ is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 24 5141 005 000 863+ when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24 5141 005 000 863+ you can contact the distributor directly for product support, shipping queries etc.
Is the 24 5141 005 000 863+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24 5141 005 000 863+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 24 5141 005 000 863+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24 5141 005 000 863+ often in real-time on the comparison pages.
What if I can't find stock of 24 5141 005 000 863+?
You can fill out our help required form which you can use to request a quote for 24 5141 005 000 863+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.