24-14-2-TGG Connectors by Multicomp

RF COAXIAL SMB STRAIGHT JACK 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Type SMB Coaxial
Connector Body Style Straight Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting PCB Mount
Product Range -
SVHC Lead (15-Jan-2019)
Connector Mounting Orientation PC Board
Contact Resistance 6mohm
Insulation Resistance 1000Mohm
No. of Mating Cycles 500
Operating Frequency Max 4GHz
Operating Temperature Max 165°C
Operating Temperature Min -65°C
Termination Method Solder
Working Voltage 250V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24-14-2-TGG?

Additional datasheets, footprints and schematics for 24-14-2-TGG are listed on our Part Details page. You can also find images and similar parts to 24-14-2-TGG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24-14-2-TGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24-14-2-TGG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24-14-2-TGG fall under?

The 24-14-2-TGG is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 24-14-2-TGG when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24-14-2-TGG you can contact the distributor directly for product support, shipping queries etc.

Is the 24-14-2-TGG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24-14-2-TGG have stock available?

There is no stock from authorised distributors for 24-14-2-TGG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24-14-2-TGG often in real-time on the comparison pages.

What if I can't find stock of 24-14-2-TGG?

You can fill out our help required form which you can use to request a quote for 24-14-2-TGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay