Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana - 4mm |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Banana - 4mm |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Red |
Connector Type | Adaptor |
Contact Plating | Nickel Plated Contacts |
Current Rating | 25A |
Adaptor, 4Mm Plug-4Mm Skt, Red | Newark Electronics |
ADAPTOR, 4MM PLUG-4MM SKT, RED | element14 |
Where can I find additional details, specifications and documents for a 24.116-22?
Additional datasheets, footprints and schematics for 24.116-22 are listed on our Part Details page. You can also find images and similar parts to 24.116-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.116-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.116-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.116-22 fall under?
The 24.116-22 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 24.116-22 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.116-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.116-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.116-22 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 24.116-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.116-22 often in real-time on the comparison pages.
What if I can't find stock of 24.116-22?
You can fill out our help required form which you can use to request a quote for 24.116-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.