Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.54
|
9
in stock
|
Buy Now | |
RS Americas
from US$30.74
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$8.53
|
40
in stock
|
Buy Now | |
Micros
from US$11.05
|
25
in stock
|
Buy Now | |
element14
from US$21.53
|
21
in stock
|
Buy Now | |
Farnell
from US$22.10
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.71
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$18.81
|
2
in stock
|
Buy Now |
Accessory Type | Tip |
---|---|
For Use With | 4mm Test Probes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
4 mm safety probe red | Staubli 24.0238-22 | RS Americas |
Probe: for oscilloscope | Micros |
TEST PROBE, 4MM, RED, 1A | element14 |
Needle point probe SPP4 S/F Red | RS |
Test Probe, 4Mm, Red, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a 24.0238-22?
Additional datasheets, footprints and schematics for 24.0238-22 are listed on our Part Details page. You can also find images and similar parts to 24.0238-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.0238-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.0238-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.0238-22 fall under?
The 24.0238-22 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24.0238-22 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.0238-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.0238-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.0238-22 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Micros, element14 and Farnell have stock available or on a lead time for 24.0238-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.0238-22 often in real-time on the comparison pages.
What if I can't find stock of 24.0238-22?
You can fill out our help required form which you can use to request a quote for 24.0238-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.