Prices starting from US$8.37
Accessory Type | Tip |
---|---|
For Use With | 4mm Test Probes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Spring Loaded, Needle Point Test Probe, 1000V, 1A, 4mm Tip Size | Staubli 24.0238-21 | RS Americas |
Probe: for oscilloscope | Micros |
Needle point probe SPP4 S/Fblack | RS |
Test Probe, 4Mm, Black, 1A | Newark Electronics |
TEST PROBE, 4MM, BLACK, 1A | element14 |
Where can I find additional details, specifications and documents for a 24.0238-21?
Additional datasheets, footprints and schematics for 24.0238-21 are listed on our Part Details page. You can also find images and similar parts to 24.0238-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.0238-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.0238-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.0238-21 fall under?
The 24.0238-21 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24.0238-21 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.0238-21 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.0238-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.0238-21 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for 24.0238-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.0238-21 often in real-time on the comparison pages.
What if I can't find stock of 24.0238-21?
You can fill out our help required form which you can use to request a quote for 24.0238-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.