Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 6A |
Jaw Opening Max | 3mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
DC Current Max | 5A |
External Length / Height | 41mm |
Material | Hostalen |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Termination Method | 2mm Plug Solder or Crimp |
Voltage Rating V DC | 60V |
Voltage Rating VAC | 30V |
CROCODILE CLIP, INSULATED, BLACK | element14 |
Crocodile Clip, Insulated, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 24.0154-4?
Additional datasheets, footprints and schematics for 24.0154-4 are listed on our Part Details page. You can also find images and similar parts to 24.0154-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.0154-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.0154-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.0154-4 fall under?
The 24.0154-4 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 24.0154-4 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.0154-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 24.0154-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24.0154-4 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 24.0154-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.0154-4 often in real-time on the comparison pages.
What if I can't find stock of 24.0154-4?
You can fill out our help required form which you can use to request a quote for 24.0154-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.