24.0142-23 Test Equipment Accessories by Staubli

LEAD COUPLER, 4MM, 32A, 1KV, BLUE

Status: Unknown
Series: KK4/4 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for Farnell
Farnell
from US$2.65
No stock
Buy Now
Logo for element14
element14
from US$2.57
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Lead Coupler
For Use With 4mm Plugs
Product Range KK4/4 Series
RoHS Compliant Yes

Alternative Descriptions

Lead Coupler, 4Mm, 32A, 1Kv, Blue | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24.0142-23?

Additional datasheets, footprints and schematics for 24.0142-23 are listed on our Part Details page. You can also find images and similar parts to 24.0142-23 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24.0142-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24.0142-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24.0142-23 fall under?

The 24.0142-23 is listed under Test & Measurement > Test Equipment Accessories > Other Test Accessories.

Can I view similar or alternative parts?

You can view similar parts to 24.0142-23 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24.0142-23 you can contact the distributor directly for product support, shipping queries etc.

Is the 24.0142-23 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 24.0142-23 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 24.0142-23.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24.0142-23 often in real-time on the comparison pages.

What if I can't find stock of 24.0142-23?

You can fill out our help required form which you can use to request a quote for 24.0142-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay